SA15RP Automation & Process Control by Speco Technologies

30W 5"x8" Dual Tone Alarm Siren

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.22

Distributor Stock
Logo for RS Americas
RS Americas
from US$40.22
-
Buy Now

Specifications

Supply Voltage VDC 12V
Tones Warble
Sound Level SPL 120dB

Alternative Descriptions

SIREN, DC, 5 X 8, 30 WATT | Speco Technologies SA15RP | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA15RP?

Additional datasheets, footprints and schematics for SA15RP are listed on our Part Details page. You can also find images and similar parts to SA15RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA15RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA15RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA15RP fall under?

The SA15RP is listed under Automation & Process Control > More Automation & Process Control.

Can I view similar or alternative parts?

You can view similar parts to SA15RP when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA15RP you can contact the distributor directly for product support, shipping queries etc.

Is the SA15RP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA15RP have stock available?

Authorised distributors including RS Americas have stock available or on a lead time for SA15RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA15RP often in real-time on the comparison pages.

What if I can't find stock of SA15RP?

You can fill out our help required form which you can use to request a quote for SA15RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay