Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
RoHS Compliant | Yes |
Unidirectional 500W TVS diode 15V DO204 | RS |
Tvs Diode, 500W, 15V, Do-204Ac | Newark Electronics |
500 W 15 V UniDirectional Through Hole Transient Voltage Supressor Diode Array | Future Electronics |
Diode TVS Single Uni-Dir 15V 500W 2-Pin DO-15 T/R | Avnet America |
SA15A-E3/54, Uni-Directional TVS Diode, 500W, 2-Pin DO-204AC | General Semiconductor / Vishay SA15A-E3/54 | RS Americas |
500W 15VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA15A-E3/54?
Additional datasheets, footprints and schematics for SA15A-E3/54 are listed on our Part Details page. You can also find images and similar parts to SA15A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA15A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA15A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA15A-E3/54 fall under?
The SA15A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA15A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA15A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SA15A-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA15A-E3/54 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SA15A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA15A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SA15A-E3/54?
You can fill out our help required form which you can use to request a quote for SA15A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.