Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Prices starting from US$4.82
Gasket / Seal Type | Sealing Gasket |
---|---|
Gasket / Seal Material | - |
Gasket / Seal Length | - |
Product Range | 2000 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sealing Gasket |
For Use With | 2000 Series Enclosures |
IP / NEMA Rating | IP65 |
Material | Rubber |
Range | 39 x 105 x 56mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Width | - |
---|---|
Shackle Clearance - Horizontal | - |
Shackle Clearance - Vertical | - |
Shackle Diameter | - |
Lock Material | - |
Product Range | - |
Padlocking Adapter, For Use W/Ms325, Ms225 Manual Motor Starters | ABB SA1 | RS Americas |
ABB PADLOCK ADAPTERFOR Miniature Circuit Breaker | Relay Specialties |
ADAPTOR, PADLOCK FITTING | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fustat Adapter |Eaton Bussmann SA-1 | Newark Electronics |
Fuse Plug 1A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SA1?
Additional datasheets, footprints and schematics for SA1 are listed on our Part Details page. You can also find images and similar parts to SA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA1 fall under?
The SA1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to SA1 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA1 you can contact the distributor directly for product support, shipping queries etc.
Is the SA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA1 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA1 often in real-time on the comparison pages.
What if I can't find stock of SA1?
You can fill out our help required form which you can use to request a quote for SA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.