Status: | Unknown |
---|---|
Series: | S8V-NF Series |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 6A |
No. of Phases | Single Phase |
Filter Input Terminals | Terminal Block |
Product Range | S8V-NF Series |
RoHS Compliant | Yes |
DIN Rail PSU Acc, Noise Filter, 6A | RS |
Noise Filter, 1Phase, 250V, 6A, Din Rail | Newark Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
NoiseFilter 1Ph 250VAC-VDC 6A, S8V 0001G | RS Americas |
Power Line Filters NOISE FILTER | Sager |
Where can I find additional details, specifications and documents for a S8V-NFS206?
Additional datasheets, footprints and schematics for S8V-NFS206 are listed on our Part Details page. You can also find images and similar parts to S8V-NFS206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8V-NFS206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8V-NFS206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8V-NFS206 fall under?
The S8V-NFS206 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to S8V-NFS206 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8V-NFS206 you can contact the distributor directly for product support, shipping queries etc.
Is the S8V-NFS206 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S8V-NFS206 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for S8V-NFS206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8V-NFS206 often in real-time on the comparison pages.
What if I can't find stock of S8V-NFS206?
You can fill out our help required form which you can use to request a quote for S8V-NFS206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.