Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.99
|
424
in stock
|
Buy Now | |
Sager
from US$5.50
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$7.18
|
489
in stock
|
Buy Now | |
RS Americas
from US$3.51
|
451
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.18
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
112
in stock
|
Buy Now | |
element14
from US$6.16
|
7
in stock
|
Buy Now | |
Farnell
from US$8.07
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 5A |
Pin Diameter | 2mm |
Barrel Length | 12mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2mm |
Barrel Outer Diameter | 5.5mm |
Voltage Rating | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 4.4mm |
Cable Diameter Min | 3.8mm |
Contact Termination | Solder |
IP / NEMA Rating | IP68 |
DC Power Connectors Pwr Plug Sealed IP68 2mm lckg White Tip | Sager |
SEALED 2.0MM PWR PLG | Heilind Electronics |
Sealed Power Plug center pin 0.08 White Tip 0.150-0.175 Cable OD Range IP68/ | Switchcraft S761KS15 | RS Americas |
IP68 2.0mm DC power plug | RS |
Sealed Power Plg, 5A, 30Vdc, 2Mm Pin Dia | Newark Electronics |
POWER PLUG, 2MM PIN, 3.8-4.4MM O.D | element14 |
Conn Power PL 2 POS Solder ST Cable Mount 2 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a S761KS15?
Additional datasheets, footprints and schematics for S761KS15 are listed on our Part Details page. You can also find images and similar parts to S761KS15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S761KS15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S761KS15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S761KS15 fall under?
The S761KS15 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to S761KS15 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S761KS15 you can contact the distributor directly for product support, shipping queries etc.
Is the S761KS15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S761KS15 have stock available?
Authorised distributors including Sager, Heilind Electronics, RS Americas, RS and Heilind Electronics Asia have stock available or on a lead time for S761KS15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S761KS15 often in real-time on the comparison pages.
What if I can't find stock of S761KS15?
You can fill out our help required form which you can use to request a quote for S761KS15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.