Status: | Unknown |
---|---|
Series: | S5M-E Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,560
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
36,550
in stock
|
Buy Now | |
element14
from US$0.15
|
19,651
in stock
|
Buy Now | |
Farnell
from US$0.15
|
19,651
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,939
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,690
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
815
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
345
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,850
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | S5M-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
5.0A 1KV STD DO214AB | TTI Europe |
Diode Switching 1KV 5A 2-Pin SMC T/R | Avnet America |
RECTIFIER, STANDARD, 5A, 1KV, DO-214AB | element14 |
S5M Series 1000 V 5 A Surface Mount Glass Passivated Rectifier - DO-214AB | Future Electronics |
Diode Switching 1KV 5A 2-Pin | RS |
Standard Diode, 5A, 1Kv, Do-214Ab | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Glass Passivated Rectifier 1kV 5A DO-214AB | Distrelec |
DIODE 5A 1000V SMC | Rutronik |
S5M-E3/57T, SMT Diode, 1000V 5A, 2.5us, 2-Pin DO-214AB | Siliconix / Vishay S5M-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a S5M-E3/57T.?
Additional datasheets, footprints and schematics for S5M-E3/57T. are listed on our Part Details page. You can also find images and similar parts to S5M-E3/57T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5M-E3/57T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5M-E3/57T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5M-E3/57T. fall under?
The S5M-E3/57T. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S5M-E3/57T. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5M-E3/57T. you can contact the distributor directly for product support, shipping queries etc.
Is the S5M-E3/57T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5M-E3/57T. have stock available?
Authorised distributors including TTI Europe, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for S5M-E3/57T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5M-E3/57T. often in real-time on the comparison pages.
What if I can't find stock of S5M-E3/57T.?
You can fill out our help required form which you can use to request a quote for S5M-E3/57T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.