Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,030
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
5,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
S5G Series 400 V 5 A Surface Mount Glass Passivated Rectifier - DO-214AB | Future Electronics |
Diode Switching 400V 5A 2-Pin | RS |
Diode: rectifying | Transfer Multisort Elektronik |
5A,400V,std Gpp Sm Rect Rohs Compliant: Yes |Vishay S5G-E3/57T | Newark Electronics |
Diode Switching 400V 5A 2-Pin SMC T/R | Avnet America |
S5G-E3/57T, SMT Diode, 400V 5A, 2.5us, 2-Pin DO-214AB | Siliconix / Vishay S5G-E3/57T | RS Americas |
5.0A 400V STD DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a S5G-E3/57T?
Additional datasheets, footprints and schematics for S5G-E3/57T are listed on our Part Details page. You can also find images and similar parts to S5G-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5G-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5G-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5G-E3/57T fall under?
The S5G-E3/57T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S5G-E3/57T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5G-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the S5G-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5G-E3/57T have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for S5G-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5G-E3/57T often in real-time on the comparison pages.
What if I can't find stock of S5G-E3/57T?
You can fill out our help required form which you can use to request a quote for S5G-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.