Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 5A, 400V, DO-214AB | element14 |
Rectifier, Single, 5A, 400V, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a S5G+?
Additional datasheets, footprints and schematics for S5G+ are listed on our Part Details page. You can also find images and similar parts to S5G+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5G+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5G+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5G+ fall under?
The S5G+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S5G+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5G+ you can contact the distributor directly for product support, shipping queries etc.
Is the S5G+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5G+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for S5G+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5G+ often in real-time on the comparison pages.
What if I can't find stock of S5G+?
You can fill out our help required form which you can use to request a quote for S5G+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.