Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
2,270
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,700
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
4,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Diode Switching 200V 5A 2-Pin SMC T/R | Avnet America |
S5D Series 200 V 5 A Surface Mount Glass Passivated Rectifier - DO-214AB (SMC) | Future Electronics |
Diode Switching 200V 5A 2-Pin | RS |
Standard Diode, 5A, 200V, Do-214Ab | Newark Electronics |
S5D-E3/57T, SMT Diode, 200V 5A, 2.5us, 2-Pin DO-214AB | Siliconix / Vishay S5D-E3/57T | RS Americas |
5.0A 200V STD DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a S5D-E3/57T?
Additional datasheets, footprints and schematics for S5D-E3/57T are listed on our Part Details page. You can also find images and similar parts to S5D-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5D-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5D-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5D-E3/57T fall under?
The S5D-E3/57T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S5D-E3/57T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5D-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the S5D-E3/57T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S5D-E3/57T have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for S5D-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5D-E3/57T often in real-time on the comparison pages.
What if I can't find stock of S5D-E3/57T?
You can fill out our help required form which you can use to request a quote for S5D-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.