S5B-E3/57T Diodes by Vishay Intertechnology

RECT, STANDARD, 5A, 100V, DO-214AB-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
18,700
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
850
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
850
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 5A
Diode Configuration Single
Forward Voltage VF Max 1.15V
Reverse Recovery Time trr Max 2.5µs
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 100V 5A 2-Pin SMC T/R | Avnet America
S5B Series 100 V 5 A Surface Mount Glass Passivated Rectifier - SMC (DO-214AB) | Future Electronics
Rect, Standard, 5A, 100V, Do-214Ab-2 | Newark Electronics
5.0A 100V STD DO214AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S5B-E3/57T?

Additional datasheets, footprints and schematics for S5B-E3/57T are listed on our Part Details page. You can also find images and similar parts to S5B-E3/57T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S5B-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5B-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S5B-E3/57T fall under?

The S5B-E3/57T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to S5B-E3/57T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S5B-E3/57T you can contact the distributor directly for product support, shipping queries etc.

Is the S5B-E3/57T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for S5B-E3/57T have stock available?

Authorised distributors including Avnet America, Future Electronics, EBV Elektronik, Newark Electronics and TTI Europe have stock available or on a lead time for S5B-E3/57T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S5B-E3/57T often in real-time on the comparison pages.

What if I can't find stock of S5B-E3/57T?

You can fill out our help required form which you can use to request a quote for S5B-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay