Status: | Unknown |
---|---|
Series: | S4PB, S4PD, S4PG, S4PJ, S4PK, S4PM |
RoHS: | Unknown |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S4PB, S4PD, S4PG, S4PJ, S4PK, S4PM |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Rectifier 4A,200V, Smpc | Newark Electronics |
Diode Rectifier 200V 4A 3-Pin TO-277A T/R | Avnet America |
4.0A 200V STD TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a S4PD-M3/86A?
Additional datasheets, footprints and schematics for S4PD-M3/86A are listed on our Part Details page. You can also find images and similar parts to S4PD-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4PD-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4PD-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4PD-M3/86A fall under?
The S4PD-M3/86A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S4PD-M3/86A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4PD-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the S4PD-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4PD-M3/86A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for S4PD-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4PD-M3/86A often in real-time on the comparison pages.
What if I can't find stock of S4PD-M3/86A?
You can fill out our help required form which you can use to request a quote for S4PD-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.