Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
3,945
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
650
in stock
|
Buy Now | |
element14
from US$0.44
|
650
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
27
in stock
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now |
Internal Diameter | 8.052mm |
---|---|
External Diameter | 12.573mm |
Fastener Material | - |
Thread Size - Metric | - |
Product Range | - |
| Heilind Electronics |
Fasteners, Washer | Newark Electronics |
FASTENERS, WASHER | element14 |
Vulcanised Fibre Plain Washer, 2mm Thickness | Switchcraft S4263 | RS Americas |
Screws & Fasteners SHOULDER WASHER | Sager |
Where can I find additional details, specifications and documents for a S4263?
Additional datasheets, footprints and schematics for S4263 are listed on our Part Details page. You can also find images and similar parts to S4263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4263 fall under?
The S4263 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to S4263 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4263 you can contact the distributor directly for product support, shipping queries etc.
Is the S4263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4263 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for S4263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4263 often in real-time on the comparison pages.
What if I can't find stock of S4263?
You can fill out our help required form which you can use to request a quote for S4263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.