Status: | Active |
---|---|
Series: | S3MB |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
12,000
in stock
|
Buy Now | |
element14
from US$0.06
|
5,900
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,125
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
115
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass Passivated Chip Junction |
High Surge Current Capacity |
Low Forward Voltage: 1.15 V Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | S3MB |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 1500 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 80 |
IR Max (mA) | 0.01 |
Package Type | SMB |
Rectifier, Single, 3A, 1Kv, Do-214Aa | Newark Electronics |
Standard Recovery Rectifier 3A 2-Pin DO-214AA T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 3A, 1KV, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a S3MB?
Additional datasheets, footprints and schematics for S3MB are listed on our Part Details page. You can also find images and similar parts to S3MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3MB fall under?
The S3MB is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3MB when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3MB you can contact the distributor directly for product support, shipping queries etc.
Is the S3MB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3MB have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for S3MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3MB often in real-time on the comparison pages.
What if I can't find stock of S3MB?
You can fill out our help required form which you can use to request a quote for S3MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.