Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0327
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
10,700
in stock
|
Buy Now | |
Farnell
from US$0.15
|
346,526
in stock
|
Buy Now | |
element14
from US$0.15
|
47,951
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
26,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
17,872
in stock
|
Buy Now | |
Micros
from US$0.07
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
8,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0447
|
4,387
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,380
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
3,000
in stock
|
Buy Now | |
SOS electronic
from US$0.0327
|
2,800
in stock
|
Buy Now | |
Conrad
from US$0.09
|
1,022
in stock
|
Buy Now | |
Avnet Silica
-
|
156,000
in stock
|
Buy Now | |
Rutronik
-
|
69,000
in stock
|
Buy Now | |
Sorelec
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S3M |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 2500 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | SMC |
MISCELLANEOUS MOSFETS | Farnell |
DIODE, STANDARD, 3A, 1000V, SMD | element14 |
Diode, Fairchild, S3M | RS |
S3M Series 1000 V 100 A Surface Mount General Purpose Rectifier - DO-214AB | Future Electronics |
Diode Switching 1KV 3A 2-Pin DO-214AB T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 100A |
RoHS Compliant | Yes |
Rectifier, Single, 3A, 1Kv, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a S3M?
Additional datasheets, footprints and schematics for S3M are listed on our Part Details page. You can also find images and similar parts to S3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3M fall under?
The S3M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3M you can contact the distributor directly for product support, shipping queries etc.
Is the S3M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3M have stock available?
Authorised distributors including Farnell, element14, Schukat Electronic, Chip One Stop and Micros have stock available or on a lead time for S3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3M often in real-time on the comparison pages.
What if I can't find stock of S3M?
You can fill out our help required form which you can use to request a quote for S3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.