Status: | Unknown |
---|---|
Series: | S3J-E Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
920
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
89,250
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
26,350
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
5,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,259
in stock
|
Buy Now | |
element14
from US$0.15
|
1,259
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,259
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,045
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
188
in stock
|
Buy Now | |
EBV Elektronik
-
|
138,550
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | S3J-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 2.5A |
Current Ifsm | 100A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.13mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 2.5µs |
3.0A 600V STD DO214AB | TTI Europe |
SI-DIODE 3A 600V SMC | Rutronik |
S3J Series 3 A 600 V Surface Mount Glass Passivated Rectifier - DO-214AB | Future Electronics |
Standard Power Diode, Single, 600 V, 3 A, 1.15 V, 100 A, 150 C Rohs Compliant: Yes |Vishay S3J-E3/57T | Newark Electronics |
DIODE, STANDARD, 3A, 600V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Standard Rectifier 3A 600V SMC | RS |
Vishay Glass Passivated Rectifier 600V 3A DO-214AB | Distrelec |
Diode Switching 600V 3A 2-Pin SMC T/R | EBV Elektronik |
S3J-E3/57T, SMT Switching Diode, 600V 3A, 2500ns, 2-Pin DO-214AB | General Semiconductor / Vishay S3J-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a S3J-E3/57T?
Additional datasheets, footprints and schematics for S3J-E3/57T are listed on our Part Details page. You can also find images and similar parts to S3J-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3J-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3J-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3J-E3/57T fall under?
The S3J-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S3J-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3J-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the S3J-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3J-E3/57T have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for S3J-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3J-E3/57T often in real-time on the comparison pages.
What if I can't find stock of S3J-E3/57T?
You can fill out our help required form which you can use to request a quote for S3J-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.