Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
element14
from US$0.0484
|
5,735
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
428
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 400 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Active |
---|---|
Series: | S3GB |
RoHS: | Compliant |
Glass Passivated Chip Junction |
High Surge Current Capacity |
Low Forward Voltage: 1.15 V Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | S3GB |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 1500 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 80 |
IR Max (mA) | 0.01 |
Package Type | SMB |
Rectifiers 400V 3A Gen Purpose Surf Mnt Rectifier | Future Electronics |
400V 3A GENERAL PURPOSE RECTIFIER IN SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 3A, 400V, DO-214AA | element14 |
Rectifier, Single, 3A, 400V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a S3GB?
Additional datasheets, footprints and schematics for S3GB are listed on our Part Details page. You can also find images and similar parts to S3GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3GB fall under?
The S3GB is listed under Standard Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3GB when available in the Standard Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3GB you can contact the distributor directly for product support, shipping queries etc.
Is the S3GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for S3GB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and RS have stock available or on a lead time for S3GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3GB often in real-time on the comparison pages.
What if I can't find stock of S3GB?
You can fill out our help required form which you can use to request a quote for S3GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.