Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0432
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
250
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
10,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,000
in stock
|
Buy Now | |
element14
from US$0.14
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,937
in stock
|
Buy Now | |
Micros
from US$0.06
|
2,915
in stock
|
Buy Now | |
Conrad
from US$0.10
|
2,383
in stock
|
Buy Now | |
Rutronik
from US$0.0432
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S3D |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 2500 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | SMC |
Diodes, Rectifiers - Single | Newark Electronics |
DIODES, RECTIFIERS - SINGLE | element14 |
MISCELLANEOUS MOSFETS | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Fairchild, S3D | RS |
S3D Series 1.2 V 3 A 200 V Max Reverse Voltage Standard Rectifier-DO-214AB | Future Electronics |
Diode Switching 200V 3A 2-Pin DO-214AB T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | S3D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | S3D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a S3D?
Additional datasheets, footprints and schematics for S3D are listed on our Part Details page. You can also find images and similar parts to S3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3D fall under?
The S3D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3D you can contact the distributor directly for product support, shipping queries etc.
Is the S3D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3D have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for S3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3D often in real-time on the comparison pages.
What if I can't find stock of S3D?
You can fill out our help required form which you can use to request a quote for S3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.