Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0353
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
5,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0353
|
4,775
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
4,373
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,567
in stock
|
Buy Now | |
element14
from US$0.36
|
1,523
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,523
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
253
in stock
|
Buy Now | |
RS Americas
from US$15.98
|
177
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Sorelec
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$13.35
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S3B |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 2500 |
VRRM Max (V) | 100 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | SMC |
Diode, Fairchild, S3B | RS |
Rectifier Diode, Single, 100 V, 3 A, 1.15 V, 100 A, 150 C Rohs Compliant: Yes |Onsemi S3B | Newark Electronics |
Diode Switching 100V 3A 2-Pin DO-214AB T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 100 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Relay Socket, Used For MRC Series Relay, 11-Pin Octal, Screw Terminal, SB Series | Turck S3-B | RS Americas |
General Purpose Relay Socket, 11-Pin DIN Rail or Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a S3B?
Additional datasheets, footprints and schematics for S3B are listed on our Part Details page. You can also find images and similar parts to S3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3B fall under?
The S3B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3B you can contact the distributor directly for product support, shipping queries etc.
Is the S3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Chip One Stop and element14 have stock available or on a lead time for S3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3B often in real-time on the comparison pages.
What if I can't find stock of S3B?
You can fill out our help required form which you can use to request a quote for S3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.