Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0435
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
16,922
in stock
|
Buy Now | |
element14
from US$0.25
|
16,922
in stock
|
Buy Now | |
Farnell
from US$0.23
|
16,922
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
2,945
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
737
in stock
|
Buy Now | |
Chip One Stop
from US$3.38
|
120
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 50 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Product Range | - |
Diode, Standard, 3A, 50V, Smd | Newark Electronics |
DIODE, STANDARD, 3A, 50V, SMD | element14 |
S3A Series 1.2 V 3 A 50 V Max Reverse Voltage Schottky Rectifier - DO-214AB | Future Electronics |
Diode, Fairchild, S3A | RS |
Diode Switching 50V 3A 2-Pin DO-214AB T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Status: | Unknown |
---|---|
Series: | S3A Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | S3A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 100A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S3A?
Additional datasheets, footprints and schematics for S3A are listed on our Part Details page. You can also find images and similar parts to S3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3A fall under?
The S3A is listed under Standard Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3A when available in the Standard Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3A you can contact the distributor directly for product support, shipping queries etc.
Is the S3A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for S3A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for S3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3A often in real-time on the comparison pages.
What if I can't find stock of S3A?
You can fill out our help required form which you can use to request a quote for S3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.