Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
14,700
in stock
|
Buy Now | |
element14
from US$0.39
|
14,700
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,154
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$793.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Profile, Mini Surface Mount Package: SMB / DO-214AA |
High Reverse Voltage: VRRM = 200 V |
Low Power Loss, High Efficiency |
High Surge Current: IFSM = 80 A |
RoHS 2002/95/EC Compliant |
Description | S320 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 200 |
VF Max (V) | 0.9 |
IRM Max (µA) | 120 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | 30 |
Cj Max (pF) | - |
Package Type | SMB |
Diode, Fast Recovery, 3A, 200V, Do-214Aa | Newark Electronics |
DIODE, FAST RECOVERY, 3A, 200V, DO-214AA | Farnell |
Diode Schottky 200V 3A 0.9V DO214AA | RS |
Diode Schottky 200V 3A 2-Pin BGA MICROSTAR JUNIOR | EBV Elektronik |
S320 Series 3 A 200 V Surface Mount Schottky Rectifier - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 12.7mm |
---|---|
Compressed Length | 4.8mm |
Compression Load Max | 5.7N |
External Diameter | 3.18mm |
Wire Diameter | 0.4mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S320?
Additional datasheets, footprints and schematics for S320 are listed on our Part Details page. You can also find images and similar parts to S320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S320 fall under?
The S320 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S320 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S320 you can contact the distributor directly for product support, shipping queries etc.
Is the S320 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S320 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for S320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S320 often in real-time on the comparison pages.
What if I can't find stock of S320?
You can fill out our help required form which you can use to request a quote for S320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.