Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
8,750
in stock
|
Buy Now | |
element14
from US$0.26
|
7,458
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,458
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,862
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,865
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
Guard Ring for Overvoltage Protection |
High Surge Current Capability |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Description | S310FA |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.85 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | 8 |
Cj Max (pF) | 78 |
Package Type | SOD-123 FL |
100V 3A SCHOTTKY RECTI | RS |
SCHOTTKY RECT, AEC-Q101, 100V, SOD-123FA | element14 |
3 A, 100 V Surface Mount Schottky Barrier Rectifiers/Reel Rohs Compliant: Yes |Onsemi S310FA | Newark Electronics |
onsemi Schottky Diode, 3A, 100V, SOD-123FL | Distrelec |
Diode Schottky 100V 3A 2-Pin SOD-123FL T/R | EBV Elektronik |
Schottky Diodes & Rectifiers 100V 3A | Future Electronics |
Where can I find additional details, specifications and documents for a S310FA?
Additional datasheets, footprints and schematics for S310FA are listed on our Part Details page. You can also find images and similar parts to S310FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S310FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S310FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S310FA fall under?
The S310FA is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S310FA when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S310FA you can contact the distributor directly for product support, shipping queries etc.
Is the S310FA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S310FA have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for S310FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S310FA often in real-time on the comparison pages.
What if I can't find stock of S310FA?
You can fill out our help required form which you can use to request a quote for S310FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.