Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
4,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
90,750
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
90,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0409
|
23,250
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.0428
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Repetitive Peak Reverse Voltage:800V | Newark Electronics |
Diode Switching 800V 1.5A 2-Pin SMB T/R | Avnet America |
S2K Series 1.5 A 800 V Surface Mount Glass Passivated Rectifier - DO-214AA | Future Electronics |
Diode Glass 800V 1.5A Low Vf SMB | RS |
DIODE 1,5A 800V SMB | Rutronik |
1.5A 800V STD DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a S2K-E3/52T.?
Additional datasheets, footprints and schematics for S2K-E3/52T. are listed on our Part Details page. You can also find images and similar parts to S2K-E3/52T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2K-E3/52T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2K-E3/52T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2K-E3/52T. fall under?
The S2K-E3/52T. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S2K-E3/52T. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2K-E3/52T. you can contact the distributor directly for product support, shipping queries etc.
Is the S2K-E3/52T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S2K-E3/52T. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and Rutronik have stock available or on a lead time for S2K-E3/52T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2K-E3/52T. often in real-time on the comparison pages.
What if I can't find stock of S2K-E3/52T.?
You can fill out our help required form which you can use to request a quote for S2K-E3/52T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.