Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,970
in stock
|
Buy Now | |
element14
from US$0.10
|
5,970
in stock
|
Buy Now | |
Farnell
from US$0.09
|
5,970
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0374
|
5,395
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High-Current Capability, 2 A Rated |
Fast Response: 2 μs Trr |
Low-Forward Voltage Drop, 1.15 V VF Max at 2 A |
High-Surge Current Capability, 50 A2s IFSM |
Glass Passivated Junction |
UL Certified, UL #E258596 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
Power Supplies |
Bypass Diodes |
End Products |
---|
AC to DC Rectification |
Description | S2K |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 2000 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.001 |
Package Type | SMB |
Rectifier, Single, 2A, 800V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 2A, 800V, DO-214AA | element14 |
Diode, Fairchild, S2K | RS |
S2A-S2M series 800V 1.5A GLASS PASSIVATED RECTIFIER DO-214AA (SMB) | Future Electronics |
Diode Switching 800V 2A 2-Pin DO-214AA T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 800 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2-Pcs of Shearcutter & Pliers |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a S2K?
Additional datasheets, footprints and schematics for S2K are listed on our Part Details page. You can also find images and similar parts to S2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2K fall under?
The S2K is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2K when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2K you can contact the distributor directly for product support, shipping queries etc.
Is the S2K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S2K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for S2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2K often in real-time on the comparison pages.
What if I can't find stock of S2K?
You can fill out our help required form which you can use to request a quote for S2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.