Status: | Unknown |
---|---|
Series: | S2G-E Series |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0488
|
193,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
31,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
12,750
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
12,750
in stock
|
Buy Now | |
element14
from US$0.09
|
2,460
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
408
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | S2G-E Series |
Automotive Qualification Standard | - |
Alternate Case Style | DO-214AA |
Current If @ Vf | 1.5A |
Current Ifsm | 50A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 3.94mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 2µs |
S2G Series 1.5 A 400 V Surface Mount Glass Passivated Rectifier - DO-214AA | Future Electronics |
1.5A 400V STD DO214AA | TTI Europe |
Repetitive Peak Reverse Voltage:400V | Newark Electronics |
Diode Switching 400V 1.5A 2-Pin SMB T/R | Avnet America |
1.5A,400V,GPP,STD,SM RECT | RS |
DIODE, STANDARD, 1.5A, 400V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE 1,5A 400V SMB | Rutronik |
Diode, Rectifier, Standard, Vr 400V, If 1.5A, Pkg DO-214AA (SMB),Vf 1.15V, Trr 2us | General Semiconductor / Vishay S2G-E3/52T | RS Americas |
Where can I find additional details, specifications and documents for a S2G-E3/52T?
Additional datasheets, footprints and schematics for S2G-E3/52T are listed on our Part Details page. You can also find images and similar parts to S2G-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2G-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2G-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2G-E3/52T fall under?
The S2G-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S2G-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2G-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the S2G-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2G-E3/52T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and RS have stock available or on a lead time for S2G-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2G-E3/52T often in real-time on the comparison pages.
What if I can't find stock of S2G-E3/52T?
You can fill out our help required form which you can use to request a quote for S2G-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.