Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,757
in stock
|
Buy Now | |
element14
from US$0.10
|
5,757
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,757
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
3,773
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0226
|
3,460
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
1,403
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High-Current Capability, 2 A Rated |
Fast Response: 2 μs Trr |
Low-Forward Voltage Drop, 1.15 V VF Max at 2 A |
High-Surge Current Capability, 50 A2s IFSM |
Glass Passivated Junction |
UL Certified, UL #E258596 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
Power Supplies |
Bypass Diodes |
End Products |
---|
AC to DC Rectification |
Description | S2D |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 2000 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.001 |
Package Type | SMB |
Rectifier, Single, 2A, 200V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 2A, 200V, DO-214AA | element14 |
Diode, Fairchild, S2D | RS |
Diode Switching 200V 2A 2-Pin DO-214AA T/R | Avnet Silica |
S2D Series 2 A 200 V Surface Mount Silicon Rectifier - DO-214AA | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | S2D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | S2D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AA |
Current If @ Vf | 2A |
Current Ifsm | 50A |
Current Temperature | 25°C |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 2A |
Reverse Recovery Time trr Typ | 2µs |
SMD Marking | S2D |
Termination Type | Surface Mount Device |
Weight | 0.000093kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 60A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S2D?
Additional datasheets, footprints and schematics for S2D are listed on our Part Details page. You can also find images and similar parts to S2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2D fall under?
The S2D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2D you can contact the distributor directly for product support, shipping queries etc.
Is the S2D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S2D have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for S2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2D often in real-time on the comparison pages.
What if I can't find stock of S2D?
You can fill out our help required form which you can use to request a quote for S2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.