Status: | Unknown |
---|---|
Series: | S2B-E Series |
RoHS: | Unknown |
Prices starting from US$0.0481
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0481
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0485
|
3,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,095
in stock
|
Buy Now | |
element14
from US$0.09
|
1,455
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | S2B-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AA |
Current Ifsm | 50A |
Diode Type | Standard Recovery |
External Depth | 4mm |
External Length / Height | 3mm |
External Width | 6mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 70V |
Reverse Recovery Time trr Typ | 2µs |
Termination Type | Surface Mount Device |
Repetitive Peak Reverse Voltage:100V | Newark Electronics |
1.5A 100V STD DO214AA | TTI Europe |
S2B Series 1.5 A 100 V Surface Mount Glass Passivated Rectifier - DO-214AA | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, STANDARD, 1.5A, 100V, SMD | element14 |
Diode Switching 100V 1.5A 2-Pin SMB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a S2B-E3/52T?
Additional datasheets, footprints and schematics for S2B-E3/52T are listed on our Part Details page. You can also find images and similar parts to S2B-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2B-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2B-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2B-E3/52T fall under?
The S2B-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S2B-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2B-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the S2B-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2B-E3/52T have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for S2B-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2B-E3/52T often in real-time on the comparison pages.
What if I can't find stock of S2B-E3/52T?
You can fill out our help required form which you can use to request a quote for S2B-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.