Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 16Mbit |
---|---|
Flash Memory Configuration | 2M x 8bit |
Clock Frequency | - |
IC Interface Type | Parallel |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Access Time | 55ns |
Supply Voltage Min | 2.7V |
MSL | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 16Mbit |
Flash Memory Configuration | 2M x 8bit |
IC Interface Type | Parallel |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Access Time | 55ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S29AL016J55TFIR10?
Additional datasheets, footprints and schematics for S29AL016J55TFIR10 are listed on our Part Details page. You can also find images and similar parts to S29AL016J55TFIR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S29AL016J55TFIR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S29AL016J55TFIR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S29AL016J55TFIR10 fall under?
The S29AL016J55TFIR10 is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to S29AL016J55TFIR10 when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S29AL016J55TFIR10 you can contact the distributor directly for product support, shipping queries etc.
Is the S29AL016J55TFIR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S29AL016J55TFIR10 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for S29AL016J55TFIR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S29AL016J55TFIR10 often in real-time on the comparison pages.
What if I can't find stock of S29AL016J55TFIR10?
You can fill out our help required form which you can use to request a quote for S29AL016J55TFIR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.