Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$3.30
|
636
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$2.52
|
5,100
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.49
|
1,970
in stock
|
Buy Now |
![]() |
Future Electronics
from US$2.54
|
1,565
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.94
|
694
in stock
|
Buy Now |
![]() |
element14
from US$3.38
|
636
in stock
|
Buy Now |
![]() |
Avnet America
from US$2.58
|
167
in stock
|
Buy Now |
![]() |
TME
from US$4.41
|
143
in stock
|
Buy Now |
![]() |
Rutronik
from US$3.53
|
5
in stock
|
Buy Now |
Buy Now |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 128Mbit |
Flash Memory Configuration | - |
IC Interface Type | SPI |
Memory Case Style | WSON |
No. of Pins | 8Pins |
Clock Frequency | 133MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Serial NOR Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
IC Generic Number | S25FL128S |
Memory Type | Flash |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a S25FL128SAGNFI001?
Additional datasheets, footprints and schematics for S25FL128SAGNFI001 are listed on our Part Details page. You can also find images and similar parts to S25FL128SAGNFI001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S25FL128SAGNFI001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S25FL128SAGNFI001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S25FL128SAGNFI001 fall under?
The S25FL128SAGNFI001 is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to S25FL128SAGNFI001 when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S25FL128SAGNFI001 you can contact the distributor directly for product support, shipping queries etc.
Is the S25FL128SAGNFI001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S25FL128SAGNFI001 have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for S25FL128SAGNFI001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S25FL128SAGNFI001 often in real-time on the comparison pages.
What if I can't find stock of S25FL128SAGNFI001?
You can fill out our help required form which you can use to request a quote for S25FL128SAGNFI001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.