Status: | Unknown |
---|---|
Series: | S-2000A Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
436
in stock
|
Buy Now | |
RS
from US$1.99
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
126
in stock
|
Buy Now | |
element14
from US$1.86
|
126
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | S-2000A Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 5VDC |
Output Code | BCD |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a S-2010A?
Additional datasheets, footprints and schematics for S-2010A are listed on our Part Details page. You can also find images and similar parts to S-2010A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-2010A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-2010A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-2010A fall under?
The S-2010A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S-2010A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-2010A you can contact the distributor directly for product support, shipping queries etc.
Is the S-2010A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-2010A have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for S-2010A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-2010A often in real-time on the comparison pages.
What if I can't find stock of S-2010A?
You can fill out our help required form which you can use to request a quote for S-2010A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.