Status: | Unknown |
---|---|
Series: | S1PB, S1PD, S1PG, S1PJ, S1PK, S1PM |
RoHS: | Unknown |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
General purpose, polarity protection, and rail-to-rail protection in both consumer and automotive applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1PB, S1PD, S1PG, S1PJ, S1PK, S1PM |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode, Standard, 1A, 200V, Do-220Aa | Newark Electronics |
S1P Series 200 V 1 A High Current Density Glass Passivated Rectifier - DO-220AA | Future Electronics |
Diode Switching 200V 1A 2-Pin SMP T/R | Avnet America |
1.0A 200V STD DO220AA | TTI Europe |
Where can I find additional details, specifications and documents for a S1PD-M3/84A?
Additional datasheets, footprints and schematics for S1PD-M3/84A are listed on our Part Details page. You can also find images and similar parts to S1PD-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1PD-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1PD-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1PD-M3/84A fall under?
The S1PD-M3/84A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1PD-M3/84A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1PD-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the S1PD-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1PD-M3/84A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for S1PD-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1PD-M3/84A often in real-time on the comparison pages.
What if I can't find stock of S1PD-M3/84A?
You can fill out our help required form which you can use to request a quote for S1PD-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.