Status: | Unknown |
---|---|
Series: | S1ML Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2Pins, 2 Pin |
Product Range | S1ML Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Standard Recovery |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 85°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Diode, Surface Mount- Smd General Purpose 1A 1000V | Newark Electronics |
DIODE, SMF GP 1A 1000V | element14 |
Where can I find additional details, specifications and documents for a S1ML R3?
Additional datasheets, footprints and schematics for S1ML R3 are listed on our Part Details page. You can also find images and similar parts to S1ML R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1ML R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1ML R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1ML R3 fall under?
The S1ML R3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1ML R3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1ML R3 you can contact the distributor directly for product support, shipping queries etc.
Is the S1ML R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1ML R3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S1ML R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1ML R3 often in real-time on the comparison pages.
What if I can't find stock of S1ML R3?
You can fill out our help required form which you can use to request a quote for S1ML R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.