Status: | Unknown |
---|---|
Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
RoHS: | Unknown |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0319
|
82,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0327
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0267
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.0269
|
-
|
Buy Now | |
Avnet America
from US$0.0201
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 800V STD DO214AC | TTI Europe |
S1 Series 800 V 1 A Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
SI-DIODE 1A 800V SMA | Rutronik |
Rectifier, 800V, 1A, To-214Ac | Newark Electronics |
Standard Recovery Rectifier, 800 V1 A, Single, 1.1 V, 1.8 us, 30 A, DO-214AC (SMA), 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a S1K-E3/61T?
Additional datasheets, footprints and schematics for S1K-E3/61T are listed on our Part Details page. You can also find images and similar parts to S1K-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1K-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1K-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1K-E3/61T fall under?
The S1K-E3/61T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1K-E3/61T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1K-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the S1K-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1K-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for S1K-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1K-E3/61T often in real-time on the comparison pages.
What if I can't find stock of S1K-E3/61T?
You can fill out our help required form which you can use to request a quote for S1K-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.