Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0155
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
6,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
56,291
in stock
|
Buy Now | |
element14
from US$0.0301
|
56,291
in stock
|
Buy Now | |
Farnell
from US$0.0271
|
56,291
in stock
|
Buy Now | |
Future Electronics
from US$0.0413
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0155
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0217
|
6,172
in stock
|
Buy Now | |
Conrad
from US$0.09
|
6,172
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.0442
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S1K |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 1800 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SMA |
ON Semiconductor, S1K | RS |
Diode Switching 800V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 10 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 800 V |
Reverse Recovery Time trr (ns) | 1800 ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
Rectifier, Single, 1A, 800V, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1A, 800V, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a S1K?
Additional datasheets, footprints and schematics for S1K are listed on our Part Details page. You can also find images and similar parts to S1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1K fall under?
The S1K is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1K when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1K you can contact the distributor directly for product support, shipping queries etc.
Is the S1K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for S1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1K often in real-time on the comparison pages.
What if I can't find stock of S1K?
You can fill out our help required form which you can use to request a quote for S1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.