Status: | Unknown |
---|---|
Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
9,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
9,152
in stock
|
Buy Now | |
element14
from US$0.06
|
9,152
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
5,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0420
|
1,745
in stock
|
Buy Now | |
EBV Elektronik
-
|
140,400
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Rectifier, Single, 600V, 1A, Do-214Ac Rohs Compliant: Yes |Vishay S1JHE3_A/H | Newark Electronics |
RECTIFIER, SINGLE, 600V, 1A, DO-214AC | element14 |
S1G Series 600 V 1 A Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
1.0A 600V STD DO214AC | TTI Europe |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 1A 2-Pin DO-214AC Plastic T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a S1JHE3_A/H?
Additional datasheets, footprints and schematics for S1JHE3_A/H are listed on our Part Details page. You can also find images and similar parts to S1JHE3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1JHE3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1JHE3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1JHE3_A/H fall under?
The S1JHE3_A/H is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1JHE3_A/H when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1JHE3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the S1JHE3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1JHE3_A/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for S1JHE3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1JHE3_A/H often in real-time on the comparison pages.
What if I can't find stock of S1JHE3_A/H?
You can fill out our help required form which you can use to request a quote for S1JHE3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.