Status: | Active |
---|---|
Series: | S1JHE |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass Passivated Chip Junction |
UL Flammability 94V-0 Classification |
High Efficiency |
Low Profile Package with < 0.75 mm Package Height |
Moisture Sensitivity Level 1 per J−STD−020 |
RoHS Compliant / Green Mold Compound |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | S1JHE |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 782 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 20 |
IR Max (mA) | 0.001 |
Package Type | SOD-323 EP |
ON Semiconductor, S1JHE | RS |
1 A, 600 V Surface Mount Rectifiers/Reel Rohs Compliant: Yes |Onsemi S1JHE | Newark Electronics |
Rectifiers 600V 1A General Purpose Rectifier | Future Electronics |
Standard Recovery Rectifier 1A 2-Pin SOD-323 EP T/R | Avnet America |
RECTIFIER, SINGLE, 1A, 600V, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a S1JHE?
Additional datasheets, footprints and schematics for S1JHE are listed on our Part Details page. You can also find images and similar parts to S1JHE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1JHE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1JHE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1JHE fall under?
The S1JHE is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1JHE when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1JHE you can contact the distributor directly for product support, shipping queries etc.
Is the S1JHE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1JHE have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for S1JHE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1JHE often in real-time on the comparison pages.
What if I can't find stock of S1JHE?
You can fill out our help required form which you can use to request a quote for S1JHE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.