Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0185
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,626
in stock
|
Buy Now | |
Future Electronics
from US$0.0419
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,626
in stock
|
Buy Now | |
element14
from US$0.06
|
3,626
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0185
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,941
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0493
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Thin Profile – Maximum Height of 1.08 mm |
UL Flammability 94V-0 Classification |
Glass Passivated Junction |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | S1JFL |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SOD-123 FL |
Rectifier Diode Standard 600V 1A Surface Mount SOD-123F | Future Electronics |
Rectifier, Single, 1A, 600V, Sod-123Fl | Newark Electronics |
RECTIFIER, SINGLE, 1A, 600V, SOD-123FL | element14 |
Diode Rectifier 600V 1A 2-Pin SOD-123F T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a S1JFL?
Additional datasheets, footprints and schematics for S1JFL are listed on our Part Details page. You can also find images and similar parts to S1JFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1JFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1JFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1JFL fall under?
The S1JFL is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1JFL when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1JFL you can contact the distributor directly for product support, shipping queries etc.
Is the S1JFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1JFL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for S1JFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1JFL often in real-time on the comparison pages.
What if I can't find stock of S1JFL?
You can fill out our help required form which you can use to request a quote for S1JFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.