Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
3,260
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
45,000
in stock
|
Buy Now | |
element14
from US$0.08
|
3,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
441
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra Thin Profile – Maximum Height of 1.08 mm |
UL Flammability 94V-0 Classification |
Glass Passivated Junction |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | S1GFL |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SOD-123 FL |
400V 1A GENERAL PURPOSE RECTIFIER IN SOD-123F | Avnet Asia |
RECTIFIER, SINGLE, 1A, 400V, SOD-123FL | element14 |
Rectifier, Single, 1A, 400V, Sod-123Fl | Newark Electronics |
S1GFL Series 400 V 1 A Surface Mount General Purpose Rectifier - SOD-123F | Future Electronics |
Where can I find additional details, specifications and documents for a S1GFL?
Additional datasheets, footprints and schematics for S1GFL are listed on our Part Details page. You can also find images and similar parts to S1GFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1GFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1GFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1GFL fall under?
The S1GFL is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1GFL when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1GFL you can contact the distributor directly for product support, shipping queries etc.
Is the S1GFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1GFL have stock available?
Authorised distributors including Avnet Asia, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for S1GFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1GFL often in real-time on the comparison pages.
What if I can't find stock of S1GFL?
You can fill out our help required form which you can use to request a quote for S1GFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.