Status: | Unknown |
---|---|
Series: | S1FLM Series |
RoHS: | Unknown |
Prices starting from US$0.0339
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
92,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
68,152
in stock
|
Buy Now | |
element14
from US$0.0477
|
68,152
in stock
|
Buy Now | |
Farnell
from US$0.0498
|
68,152
in stock
|
Buy Now | |
TTI Europe
from US$0.0383
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0339
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,715
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.0418
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 22A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2Pins, 2 Pin |
Product Range | S1FLM Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
SWITCHING DIODE GENPURP SMF DO219 ECO-e3 | RS |
Diode, Switching, 1000V, 0.7A, Surface Mount- Smd | Newark Electronics |
DIODE, SWITCHING, 1000V, 0.7A, SMF | element14 |
1.5A 1000V STD DO219AB(SMF) | TTI Europe |
Diode Switching 1KV 1.5A 2-Pin SMF T/R | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Standard Recovery Rectifier Diode 1kV 1.5A DO-219AB | Distrelec |
Diode Switching 1KV 0.7A 2-Pin DO-219AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a S1FLM-GS08?
Additional datasheets, footprints and schematics for S1FLM-GS08 are listed on our Part Details page. You can also find images and similar parts to S1FLM-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1FLM-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1FLM-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1FLM-GS08 fall under?
The S1FLM-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1FLM-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1FLM-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the S1FLM-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1FLM-GS08 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for S1FLM-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1FLM-GS08 often in real-time on the comparison pages.
What if I can't find stock of S1FLM-GS08?
You can fill out our help required form which you can use to request a quote for S1FLM-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.