Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0132
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
10,250
in stock
|
Buy Now | |
Avnet Asia
from US$0.0183
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
21,076
in stock
|
Buy Now | |
element14
from US$0.0301
|
21,076
in stock
|
Buy Now | |
Farnell
from US$0.0271
|
21,076
in stock
|
Buy Now | |
Future Electronics
from US$0.0454
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
11,195
in stock
|
Buy Now | |
SOS electronic
from US$0.0132
|
9,100
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
7,462
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0221
|
3,724
in stock
|
Buy Now | |
Conrad
from US$0.05
|
3,724
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
225
in stock
|
Buy Now | |
Rutronik
-
|
7,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.0442
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S1B |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 1800 |
VRRM Max (V) | 100 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SMA |
S1B Series 100 V 1 A SMT General Purpose Rectifier - SMA (DO-214AC) | Future Electronics |
Diode Switching 100V 1A DO214AC | RS |
Diode Switching 100V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 10 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 100 V |
Reverse Recovery Time trr (ns) | 1800 ns |
Diode Standard Rectifier 100V 1A 2-Pin SMA | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Av Current If | 1A |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Current Temperature | 25°C |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 1.58mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Forward Current If Max | 1mA |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 1A |
RMS Input Voltage | 70V |
Reverse Recovery Time trr Typ | 1.8µs |
SMD Marking | S1B |
Termination Type | Surface Mount Device |
Weight | 0.064g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 1A, 100V, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1A, 100V, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Contact Current Max | 10A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S1B?
Additional datasheets, footprints and schematics for S1B are listed on our Part Details page. You can also find images and similar parts to S1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1B fall under?
The S1B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1B you can contact the distributor directly for product support, shipping queries etc.
Is the S1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1B have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for S1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1B often in real-time on the comparison pages.
What if I can't find stock of S1B?
You can fill out our help required form which you can use to request a quote for S1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.