Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0168
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
655
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
655
in stock
|
Buy Now | |
element14
from US$0.07
|
655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0168
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Thin Profile – Maximum Height of 1.08 mm |
UL Flammability 94V-0 Classification |
Glass Passivated Junction |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | S1AFL |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 50 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SOD-123 FL |
Rectifier, Single, 1A, 50V, Sod-123Fl | Newark Electronics |
RECTIFIER, SINGLE, 1A, 50V, SOD-123FL | element14 |
S1AFL Series 50 V 1 A Surface General-Purpose Rectifier - SOD-123F | Future Electronics |
50V 1A SCHOTTKY IN SOD123F | Avnet America |
Where can I find additional details, specifications and documents for a S1AFL?
Additional datasheets, footprints and schematics for S1AFL are listed on our Part Details page. You can also find images and similar parts to S1AFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1AFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1AFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1AFL fall under?
The S1AFL is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1AFL when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1AFL you can contact the distributor directly for product support, shipping queries etc.
Is the S1AFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1AFL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for S1AFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1AFL often in real-time on the comparison pages.
What if I can't find stock of S1AFL?
You can fill out our help required form which you can use to request a quote for S1AFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.