Status: | Unknown |
---|---|
Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
RoHS: | Unknown |
Prices starting from US$0.0201
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Repetitive Peak Reverse Voltage:50V | Newark Electronics |
Diode Switching 50V 1A 2-Pin SMA T/R | Avnet America |
Diode Standard Rectifier 1A 50V SMA | RS |
Rectifiers 1.0 Amp 50 Volt 40A IFSM 8.3ms | Future Electronics |
1.0A 50V STD DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a S1A-E3/5AT?
Additional datasheets, footprints and schematics for S1A-E3/5AT are listed on our Part Details page. You can also find images and similar parts to S1A-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1A-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1A-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1A-E3/5AT fall under?
The S1A-E3/5AT is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1A-E3/5AT when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1A-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the S1A-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1A-E3/5AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and TTI Europe have stock available or on a lead time for S1A-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1A-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of S1A-E3/5AT?
You can fill out our help required form which you can use to request a quote for S1A-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.