Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
15,450
in stock
|
Buy Now | |
element14
from US$0.07
|
257,906
in stock
|
Buy Now | |
Farnell
from US$0.12
|
210,062
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
32,819
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0140
|
14,975
in stock
|
Buy Now | |
Future Electronics
from US$0.0453
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
7,345
in stock
|
Buy Now | |
RS Americas
from US$0.0440
|
3,236
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
380
in stock
|
Buy Now | |
Rutronik
-
|
112,500
in stock
|
Buy Now | |
Avnet America
from US$0.0449
|
-
|
Buy Now | |
Rapid Electronics
from US$420.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.0483
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S1A |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 1800 |
VRRM Max (V) | 50 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SMA |
DIODE, STANDARD, 1A, 50V, SMD | element14 |
Diode Switching 50V 1A 2 Pin DO-214AC | RS |
S1 Series 50 V 1 A 1 uA Surface Mount General Purpose Rectifier - DO-214AC | Future Electronics |
onsemi Rectifier Diode 50V 1A DO-214AC | Distrelec |
Diode Switching 50V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 10 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 50 V |
Reverse Recovery Time trr (ns) | 1800 ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 2.83mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 1A, 50V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a S1A?
Additional datasheets, footprints and schematics for S1A are listed on our Part Details page. You can also find images and similar parts to S1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1A fall under?
The S1A is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1A when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1A you can contact the distributor directly for product support, shipping queries etc.
Is the S1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for S1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1A often in real-time on the comparison pages.
What if I can't find stock of S1A?
You can fill out our help required form which you can use to request a quote for S1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.