Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 10A |
Voltage Rating | 60V |
Contact Plating | - |
Connector Colour | White |
Contact Material | - |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
External Length / Height | 28mm |
Voltage Rating VAC | 250V |
Socket, 4Mm, Panel | Newark Electronics |
SOCKET, 4MM, PANEL | element14 |
Where can I find additional details, specifications and documents for a S14-WHITE?
Additional datasheets, footprints and schematics for S14-WHITE are listed on our Part Details page. You can also find images and similar parts to S14-WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S14-WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S14-WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S14-WHITE fall under?
The S14-WHITE is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to S14-WHITE when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S14-WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the S14-WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S14-WHITE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S14-WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S14-WHITE often in real-time on the comparison pages.
What if I can't find stock of S14-WHITE?
You can fill out our help required form which you can use to request a quote for S14-WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.