Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 10A |
Voltage Rating | 60V |
Contact Plating | - |
Connector Colour | Black |
Contact Material | - |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
External Length / Height | 28mm |
Voltage Rating VAC | 250V |
BANANA SOCKET, 10A, 4MM, PANEL, BLACK | element14 |
Conn, Banana, Jack, 10A, Solder, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a S14-BLACK?
Additional datasheets, footprints and schematics for S14-BLACK are listed on our Part Details page. You can also find images and similar parts to S14-BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S14-BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S14-BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S14-BLACK fall under?
The S14-BLACK is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to S14-BLACK when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S14-BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the S14-BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S14-BLACK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for S14-BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S14-BLACK often in real-time on the comparison pages.
What if I can't find stock of S14-BLACK?
You can fill out our help required form which you can use to request a quote for S14-BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.