Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,258
in stock
|
Buy Now | |
element14
from US$0.11
|
2,258
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Larger Cathode Pad for Improved Power Dissipation |
Ultra Thin Profile - Package Height < 1.0 mm |
High Surge Current Capability |
Low Power Loss, High Efficiency |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
Industrial Device Qualified per AEC-Q101 Standards |
* See authorized use policy |
Description | S115FP |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 150 |
VF Max (V) | 0.9 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | 14 |
Cj Max (pF) | 28 |
Package Type | SOD-123 FL |
Schottky Rect, Aec-Q101, 150V, Sod-123He | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 150V, SOD-123HE | element14 |
Diode Schottky 150V 1A 2-Pin SOD-123HE T/R | Avnet Silica |
S115FP Series 150 V 1 A Surface Mount Schottky Barrier Rectifier - SOD-123HE | Future Electronics |
Where can I find additional details, specifications and documents for a S115FP?
Additional datasheets, footprints and schematics for S115FP are listed on our Part Details page. You can also find images and similar parts to S115FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S115FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S115FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S115FP fall under?
The S115FP is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S115FP when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S115FP you can contact the distributor directly for product support, shipping queries etc.
Is the S115FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S115FP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for S115FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S115FP often in real-time on the comparison pages.
What if I can't find stock of S115FP?
You can fill out our help required form which you can use to request a quote for S115FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.