Status: | Unknown |
---|---|
Series: | S-1000A Series |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
2,257
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
1,565
in stock
|
Buy Now | |
element14
from US$1.73
|
1,565
in stock
|
Buy Now | |
RS
from US$2.16
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
391
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$2.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | S-1000A Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 5VDC |
Output Code | Hexadecimal Complement |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a S-1031A?
Additional datasheets, footprints and schematics for S-1031A are listed on our Part Details page. You can also find images and similar parts to S-1031A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-1031A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-1031A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-1031A fall under?
The S-1031A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S-1031A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-1031A you can contact the distributor directly for product support, shipping queries etc.
Is the S-1031A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-1031A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Chip One Stop have stock available or on a lead time for S-1031A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-1031A often in real-time on the comparison pages.
What if I can't find stock of S-1031A?
You can fill out our help required form which you can use to request a quote for S-1031A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.