Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
3,266
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,576
in stock
|
Buy Now | |
element14
from US$0.48
|
1,576
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,576
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
959
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
762
in stock
|
Buy Now | |
Electro Enterprises
from US$0.63
|
96
in stock
|
Buy Now | |
Sager
from US$0.50
|
43
in stock
|
Buy Now |
Internal Diameter | 9.525mm |
---|---|
External Diameter | 15.875mm |
Fastener Material | Fibre |
Thread Size - Metric | - |
Product Range | - |
Material | Fibre |
WASHER | Heilind Electronics |
Fasteners, Washer | Newark Electronics |
FASTENERS, WASHER | element14 |
RCA Phono Connectors WASHER FOR 3501FR | Switchcraft S1029 | RS Americas |
Screws & Fasteners FIBER WASHER W SHLDR 3/8 HOLE, 5/8 DIA | Sager |
RCA Phono Connectors WASHER FOR 3501FR | RS |
Where can I find additional details, specifications and documents for a S1029?
Additional datasheets, footprints and schematics for S1029 are listed on our Part Details page. You can also find images and similar parts to S1029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1029 fall under?
The S1029 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to S1029 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1029 you can contact the distributor directly for product support, shipping queries etc.
Is the S1029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1029 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for S1029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1029 often in real-time on the comparison pages.
What if I can't find stock of S1029?
You can fill out our help required form which you can use to request a quote for S1029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.