Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
731
in stock
|
Buy Now | |
element14
from US$0.24
|
731
in stock
|
Buy Now | |
Farnell
from US$0.23
|
731
in stock
|
Buy Now | |
Sager
from US$0.14
|
593
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
434
in stock
|
Buy Now | |
RS Americas
from US$119.03
|
2
in stock
|
Buy Now |
Internal Diameter | 9.525mm |
---|---|
External Diameter | 15.875mm |
Fastener Material | Plastic |
Thread Size - Metric | - |
Product Range | - |
Material | Phenolic Paper |
Fasteners, Washer | Newark Electronics |
FASTENERS, WASHER | element14 |
Screws & Fasteners BROWN PLASTIC WASHER 3/8 HOLE, 5/8 DIA | Sager |
Rigid plastic brown washer 5/8 in x 3/8 | RS |
Where can I find additional details, specifications and documents for a S1028?
Additional datasheets, footprints and schematics for S1028 are listed on our Part Details page. You can also find images and similar parts to S1028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1028 fall under?
The S1028 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to S1028 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1028 you can contact the distributor directly for product support, shipping queries etc.
Is the S1028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1028 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Electro Enterprises have stock available or on a lead time for S1028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1028 often in real-time on the comparison pages.
What if I can't find stock of S1028?
You can fill out our help required form which you can use to request a quote for S1028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.