Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.10
Balance / Scale Type | Postal / Shipping |
---|---|
Load Weight Max | 5kg |
Resolution (g) | 2g |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | 3 x AAA |
External Depth | 211mm |
External Length / Height | 45mm |
External Width | 243mm |
Dymo M5 Mailing Scales 5kg | RS |
Scales | Transfer Multisort Elektronik |
Digital Postal Scale, 5Kg | Newark Electronics |
Weighing Scale, Electronic Weighing, 5kg Capacity | Dymo S0929000 | RS Americas |
DIGITAL POSTAL SCALE, 5KG | element14 |
Dymo Scale, Digital Electronic, 200 x 200mm, 5kg | Distrelec |
Where can I find additional details, specifications and documents for a S0929000?
Additional datasheets, footprints and schematics for S0929000 are listed on our Part Details page. You can also find images and similar parts to S0929000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0929000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0929000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0929000 fall under?
The S0929000 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to S0929000 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0929000 you can contact the distributor directly for product support, shipping queries etc.
Is the S0929000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0929000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for S0929000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0929000 often in real-time on the comparison pages.
What if I can't find stock of S0929000?
You can fill out our help required form which you can use to request a quote for S0929000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.