Status: | Unknown |
---|---|
Series: | eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.0419
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
82,875
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
350,000
in stock
|
Buy Now | |
Rutronik
from US$0.0419
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
45,740
in stock
|
Buy Now | |
element14
from US$0.08
|
44,740
in stock
|
Buy Now | |
Farnell
from US$0.10
|
44,740
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
40,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
130,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Product Range | eSMP Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
1.5A 1KV DO219AB | TTI Europe |
SI-DIODE 0,7A 1000V SMF | Rutronik |
Diode Switching 1KV 1.5A | RS |
Rectifier, 1Kv, 1.5A, Do-219Ab | Newark Electronics |
RECTIFIER, AEC-Q101, 1.5A, 1KV, DO-219AB | element14 |
Rectifiers 0.7 Amp 1000 Volt 1.8uS | Future Electronics |
Diode Small Signal Switching 1KV 1.5A 2-Pin DO-219AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a S07M-GS18?
Additional datasheets, footprints and schematics for S07M-GS18 are listed on our Part Details page. You can also find images and similar parts to S07M-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S07M-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S07M-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S07M-GS18 fall under?
The S07M-GS18 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to S07M-GS18 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S07M-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the S07M-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S07M-GS18 have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Newark Electronics and element14 have stock available or on a lead time for S07M-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S07M-GS18 often in real-time on the comparison pages.
What if I can't find stock of S07M-GS18?
You can fill out our help required form which you can use to request a quote for S07M-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.